Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
595492-000,
6-1201866-9 |
Adapter Entry Size | 18 |
---|---|
Color | Olive Drab |
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
Material | Aluminum |
TE Adapter Code | 40 |
Cable Diameter Range | 12.7 – 20.5mm, .5 – .1in |
Cable Entry Diameter | .2 – 28.6mm, .01 – 1.13in |
Connector Detail Specification Number | D38999/20, D38999/40, D38999/47, D38999/26, D38999/42, D38999/46, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Connector Shell Size | 15, D |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR18BI |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 48Hr |
Stxr40Au00-1418Bi |Raychem Te Connectivity 595492-000 | Newark Electronics |
Circular MIL Spec Backshells STXR40AU00-1418BI | Rapid Electronics |
TE Connectivity Connector Accessories Tinel-Lock Backshell with Ring Size 15 ST Aluminum Alloy Zinc Cobalt Finish Olive Drab | Distrelec |
Connector Accessories Tinel-Lock Backshell with Ring Size 15 ST Aluminum Alloy Zinc Cobalt Finish Olive Drab | Avnet America |
Where can I find additional details, specifications and documents for a 595492-000?
Additional datasheets, footprints and schematics for 595492-000 are listed on our Part Details page. You can also find images and similar parts to 595492-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 595492-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595492-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 595492-000 fall under?
The 595492-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 595492-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 595492-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 595492-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 595492-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 595492-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 595492-000 often in real-time on the comparison pages.
What if I can't find stock of 595492-000?
You can fill out our help required form which you can use to request a quote for 595492-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.