Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.08
|
15
in stock
|
Buy Now | |
element14
from US$51.47
|
29
in stock
|
Buy Now | |
Farnell
from US$42.35
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$41.99
|
22
in stock
|
Buy Now | |
Distrelec
from US$45.88
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.87
|
7
in stock
|
Buy Now | |
RS Americas
from US$33.02
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$38.95
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 600V |
Current Rating | 3A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
For Use With | Digital Multimeters |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.219m |
Test Probe Functions | Multifunction |
Test Probe Type | Multimeter |
TEST LEAD SET, BLK/RED, 1.219M, 600V, 3A | element14 |
Test Lead Set, Black/Red, 1.219M, 600V, 3A | Newark Electronics |
5953A,PROBE, RETR TIP, DMM PLUG | RS |
Pomona Adjustable Tip Test Lead Set, 1.22m, Black, Grey, Red, Stainless Steel | Distrelec |
Test leads | Transfer Multisort Elektronik |
Test Probe, 20 AWG, 0.43", 3 A, 600 V, Polypropylene and PVC, Stainless Steel | Pomona Electronics 5953A | RS Americas |
Pomona 5953A Test Probe Retractable Needle Tip Right Angle Digital Multimeter | Jameco Electronics |
Where can I find additional details, specifications and documents for a 5953A?
Additional datasheets, footprints and schematics for 5953A are listed on our Part Details page. You can also find images and similar parts to 5953A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5953A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5953A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5953A fall under?
The 5953A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5953A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5953A you can contact the distributor directly for product support, shipping queries etc.
Is the 5953A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5953A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for 5953A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5953A often in real-time on the comparison pages.
What if I can't find stock of 5953A?
You can fill out our help required form which you can use to request a quote for 5953A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.