Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Signal Positions | 8 |
Cable | With |
Card Detection Switch | With |
Cable Mounting Style | Front Panel With Cable |
Card Detection Switch Position | NC |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Number of Switch Contacts | 2 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Cable Length | 5.12in, 130mm |
Accepts Card Thickness | .76mm, .03in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Panel |
Durability Rating | 30000Cycles |
Circuit Application | Signal |
Comment | Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. |
Cable Type | Ribbon Cable |
Product Type | Connector |
Card Type | Smart Card |
Card Guide Slots | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Switch Style | Unsealed |
Card Scoop | Without |
Termination Type | IDC |
S.c.reader 0.76Mm Panel Mount W Cable |Amp Te Connectivity 5953497-5 | Newark Electronics |
Conn Smart Card M 8 POS Solder Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5953497-5?
Additional datasheets, footprints and schematics for 5953497-5 are listed on our Part Details page. You can also find images and similar parts to 5953497-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5953497-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5953497-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5953497-5 fall under?
The 5953497-5 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Smart Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5953497-5 when available in the Smart Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5953497-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5953497-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5953497-5 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5953497-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5953497-5 often in real-time on the comparison pages.
What if I can't find stock of 5953497-5?
You can fill out our help required form which you can use to request a quote for 5953497-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.