Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable | String |
---|---|
Contact Current Rating (Max) | .05A |
Accepts Card Thickness | .76mm, .03in |
Centerline (Pitch) | 3.81mm, 2.54mm, .1in, .15in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Component |
Product Type | Card Reader Assembly |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Smart Card Reader Thru Hole Raised Profi |Amp Te Connectivity 5953438-1 | Newark Electronics |
CONNECTOR, SMARTCARD, 8WAY | element14 |
Conn Smart Card HDR 8 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
External Length / Height | 11.15mm |
Gender | Receptacle |
Lead Spacing | 2.54mm |
Material | Glass Filled PBT |
No. of Mating Cycles | 30000 |
Pitch Spacing | 2.54mm |
Row Pitch | 38.1mm |
Where can I find additional details, specifications and documents for a 5953438-1?
Additional datasheets, footprints and schematics for 5953438-1 are listed on our Part Details page. You can also find images and similar parts to 5953438-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5953438-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5953438-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5953438-1 fall under?
The 5953438-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Smart Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5953438-1 when available in the Smart Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5953438-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5953438-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5953438-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5953438-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5953438-1 often in real-time on the comparison pages.
What if I can't find stock of 5953438-1?
You can fill out our help required form which you can use to request a quote for 5953438-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.