Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 3A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.219m |
Test Lead Set, Black, Red, 1.219M, 60V, 3A | Newark Electronics |
TEST LEAD SET, BLK/RED, 1.219M, 60V, 3A | Farnell Contract |
Pomona Test equipment set | Distrelec |
Test Probe, 20 AWG, 0.43", 3 A, 30 VAC/60 VDC, Polypropylene and PVC, Silicone | Pomona Electronics 5952A | RS Americas |
Where can I find additional details, specifications and documents for a 5952A?
Additional datasheets, footprints and schematics for 5952A are listed on our Part Details page. You can also find images and similar parts to 5952A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5952A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5952A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5952A fall under?
The 5952A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5952A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5952A you can contact the distributor directly for product support, shipping queries etc.
Is the 5952A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5952A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell Contract, Distrelec and RS Americas have stock available or on a lead time for 5952A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5952A often in real-time on the comparison pages.
What if I can't find stock of 5952A?
You can fill out our help required form which you can use to request a quote for 5952A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.