Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AA-105M,
9-1199055-3 |
Color | Black |
---|---|
LED Compatible | Yes |
Dimensions | 52 x 41mm, 2.05 x 1.62in |
Load Rating (Tungsten) | 1800W |
Fail Mode | On |
Load Rating (Ballast) | 1100VA |
Voltage Rating | 105 – 130VAC |
Surge Protection | 180J MOV |
Housing Material | Polycarbonate |
Standards | ANSI C136.24 |
CSA Certified | Yes |
UL Rating | Yes |
Mounting Style | Internal |
Turn ON Time Delay | 30 – 45seconds |
Turn ON Light Level | 1.5fc |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Other Colors Available | No |
OFF/ON Ratio | 4:1 |
Warranty | 6 Years |
Wire Leads | 15 in, 18 AWG, Rated 105°C |
Product Use | Decorative light fixtures, post lanterns, commercial & residential use, wall mount applications |
Packaging Method | Individually Boxed Units |
Product Availability | ASIA, ANZPAC, EMEA, AMERICAS |
Technology | Thermal |
Product Family | AA Series (Button Style) |
Light Sensor | CdS Photocell |
Product Type | Commercial/Industrial |
Operating Temperature Range | -40 – 65°C |
Photocontrol CdS Photocell 105V to 130V 1800W/1100VA Box | Avnet America |
ALR-AA-105M | TE Connectivity 595188-000 | RS Americas |
Where can I find additional details, specifications and documents for a 595188-000?
Additional datasheets, footprints and schematics for 595188-000 are listed on our Part Details page. You can also find images and similar parts to 595188-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 595188-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595188-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 595188-000 fall under?
The 595188-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 595188-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 595188-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 595188-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 595188-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 595188-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 595188-000 often in real-time on the comparison pages.
What if I can't find stock of 595188-000?
You can fill out our help required form which you can use to request a quote for 595188-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.