594D686X9010C2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 594D686X9010C2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 594D686X9010C2T
Series Information for 594D686X9010C2T - Vishay Intertechnology

Features

  • feature
    - Large capacitance rating range - Lowest ESR for a surface mount tantalum chip capacitor - Terminations: 100 % tin (2) standard, tin / lead available - 8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available - Case code compatibility with EIA 535BAAC and CECC 30801 - All cases except R case are halogen-free

Description

CAP 68µF 10V 10% SMD

Specifications

Capacitance:
68µF
Voltage Rating:
10V
Tantalum Capacitor Case:
2812 [7132 Metric]
Product Range:
594D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
0.1ohm
Manufacturer Size Code:
C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
7.1mm
External Length / Height:
2.5mm
External Width:
3.2mm
Height:
2.5mm
Leakage Current:
6.8µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C
Reel Quantity:
500

Alternate Descriptions

Avnet America

Cap Tant Solid 68uF 10V C CASE 10% (7.1 X 3.2 X 2.5mm) SMD T/R

Avnet America product

Avnet Europe

Cap Tant Solid 68uF 10V C CASE 10% (7.1 X 3.2 X 2.5mm) SMD T/R

Avnet Europe product

Future Electronics

594D Series 68 uF ▒10 % 10V SMT Solid Conformal Coated Tantalum Chip Capacitor