594D686X0010C2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 594D686X0010C2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 594D686X0010C2T
Series Information for 594D686X0010C2T - Vishay Intertechnology

Features

  • feature
    - Large capacitance rating range - Lowest ESR for a surface mount tantalum chip capacitor - Terminations: 100 % tin (2) standard, tin / lead available - 8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available - Case code compatibility with EIA 535BAAC and CECC 30801 - All cases except R case are halogen-free

Description

TANTALUM CAPACITOR 68UF 10V 0.1 OHM 0.2 SMD

Specifications

Capacitance:
68µF
Voltage Rating:
10V
Tantalum Capacitor Case:
2812 ^7132 Metric]
Product Range:
594D Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
ESR:
0.1ohm

Alternate Descriptions

Avnet America

Cap Tant Solid 68uF 10V C CASE 20% (7.1 X 3.2 X 2.5mm) SMD 0.1 Ohm 125°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 68uF 10V C CASE 20% (7.1 X 3.2 X 2.5mm) SMD 0.1 Ohm 125°C T/R

Avnet Europe product

Future Electronics

594D Series 68 uF ▒20 % 10 V SMT Solid Conformal Coated Tantalum Chip Capacitor