594D336X9035R2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 594D336X9035R2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 594D336X9035R2T
Series Information for 594D336X9035R2T - Vishay Intertechnology

Features

  • feature
    - Large capacitance rating range - Lowest ESR for a surface mount tantalum chip capacitor - Terminations: 100 % tin (2) standard, tin / lead available - 8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available - Case code compatibility with EIA 535BAAC and CECC 30801 - All cases except R case are halogen-free

Description

CAP 33µF 35V 10%

Specifications

Capacitance:
33µF
Voltage Rating:
35V
Tantalum Capacitor Case:
2824 [7260 Metric]
Product Range:
-
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
0.2ohm
Manufacturer Size Code:
R
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Cap Tant Solid 33uF 35V R CASE 10% (7.2 X 6 X 3.5mm) SMD T/R

Avnet America product

Avnet Europe

Cap Tant Solid 33uF 35V R CASE 10% (7.2 X 6 X 3.5mm) SMD T/R

Avnet Europe product

Future Electronics

594D Series 33 uF ▒10 % 35 V SMT Solid Conformal Coated Tantalum Chip Capacitor

Similar Products