Status: | Unknown |
---|---|
Series: | 594D |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
492
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
492
in stock
|
Buy Now | |
element14
from US$1.54
|
492
in stock
|
Buy Now | |
RS Americas
from US$2.56
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Large capacitance rating range |
Lowest ESR for a surface mount tantalum chip capacitor |
Terminations: 100 % tin (2) standard, tin / lead available |
Application Notes |
---|
Application Note |
Datasheet |
---|
594D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
100UF 16V 20% C LOW ESR | TTI Europe |
Cap, 100Μf, 16V, 20% | Newark Electronics |
CAP, 100µF, 16V, 20% | element14 |
Capacitor, Tantalum, 100uF, Tol 20%, SMT, Vol-Rtg 16V, Tantamount, Low ESR | Sprague / Vishay 594D107X0016C2T | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
594D Series 100 uF ▒20 % 16 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 594D107X0016C2T?
Additional datasheets, footprints and schematics for 594D107X0016C2T are listed on our Part Details page. You can also find images and similar parts to 594D107X0016C2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 594D107X0016C2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 594D107X0016C2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 594D107X0016C2T fall under?
The 594D107X0016C2T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 594D107X0016C2T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 594D107X0016C2T you can contact the distributor directly for product support, shipping queries etc.
Is the 594D107X0016C2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 594D107X0016C2T have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 594D107X0016C2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 594D107X0016C2T often in real-time on the comparison pages.
What if I can't find stock of 594D107X0016C2T?
You can fill out our help required form which you can use to request a quote for 594D107X0016C2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.