Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Type | Toroid |
---|---|
Core Size | 61mm x 35.55mm x 12.7mm |
Core Material Grade | 43 |
For Use With | - |
Effective Magnetic Path Length | 145mm |
Ae Effective Cross Scetion Area | 15.8mm² |
Inductance Factor Al | 930nH |
Ferrite Core, Toroid, 43 | Newark Electronics |
FERRITE CORE, TOROID, 43 | element14 |
Ferrite core NiZn 61x35.55x12.7mm | RS |
Where can I find additional details, specifications and documents for a 5943003801?
Additional datasheets, footprints and schematics for 5943003801 are listed on our Part Details page. You can also find images and similar parts to 5943003801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5943003801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5943003801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5943003801 fall under?
The 5943003801 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to 5943003801 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5943003801 you can contact the distributor directly for product support, shipping queries etc.
Is the 5943003801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5943003801 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for 5943003801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5943003801 often in real-time on the comparison pages.
What if I can't find stock of 5943003801?
You can fill out our help required form which you can use to request a quote for 5943003801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.