593D476X9016D2TE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 593D476X9016D2TE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 593D476X9016D2TE3
Series Information for 593D476X9016D2TE3 - Vishay Intertechnology

Features

  • feature
    - Low ESR - Molded case available in five case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - High ripple current carrying capability - Compatible with u201chigh volumeu201d automatic pick and place equipment - Qualified to EIA-717 - Moisture sensitivity level 1 - Compliant terminations - Meets EIA-535-BAAC mechanical and performance requirements

Description

CAPACITOR TANTALUM 47UF 16V 2917

Specifications

Capacitance:
47µF
Voltage Rating:
16V
Tantalum Capacitor Case:
2917 ^7343 Metric]
Product Range:
TANTAMOUNT 593D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
ESR:
0.15ohm

Alternate Descriptions

Avnet America

Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 T/R

Avnet America product

Avnet Europe

Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 T/R

Avnet Europe product

Distrelec

.6208

Distrelec product

Future Electronics

593D Series 47 uF ▒10 % 16 V Surface Mount Molded Solid Tantalum Capacitor