593D107X0010D2TE3 by Vishay Intertechnology

Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNTâ„¢, Molded Case, Low ESR


Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.15
99,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.30
154,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
41,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.48
20,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
880
in stock
Buy Now
Logo for RS
RS
from US$0.43
460
in stock
Buy Now
Logo for element14
element14
from US$0.61
445
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.61
445
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.37
238
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
93,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.61
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low ESR
Molded case available in five case codes
Terminations: 100 % matte tin standard, tin / lead available
Applications
Industrial
Telecom infrastructure
General purpose

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

100UF 10V 20% D LOW ESR | TTI Europe
593D Series 100 uF ▒20 % 10 V Surface Mount Molded Solid Tantalum Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
TC 100uF 10V 20% Case D 100mOhm | Rutronik
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 20%, 7343-31 | Newark Electronics
Tantalum Capacitor SMD 100uF 10V 20% | RS
CAP, 100µF, 10V, 20%, 2917 | element14
Capacitor: tantalum | Transfer Multisort Elektronik
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 593D107X0010D2TE3?

Additional datasheets, footprints and schematics for 593D107X0010D2TE3 are listed on our Part Details page. You can also find images and similar parts to 593D107X0010D2TE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 593D107X0010D2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593D107X0010D2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 593D107X0010D2TE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 593D107X0010D2TE3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for 593D107X0010D2TE3 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Avnet America, Rutronik and Newark Electronics have stock available or on a lead time for 593D107X0010D2TE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 593D107X0010D2TE3 often in real-time on the comparison pages.

What if I can't find stock of 593D107X0010D2TE3?

You can fill out our help required form which you can use to request a quote for 593D107X0010D2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay