Options for Price Comparison
Distributor Statistics for 593D106X9050E2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 593D106X9050E2TE3
Details for 593D106X9050E2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
CAP 10µF 50V 10%
593D106X9050E2TE3 image

593D106X9050E2TE3 by Vishay Intertechnology

CAP 10µF 50V 10%
Features
- Low ESR - Molded case available in five case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - High ripple current carrying capability - Compatible with u201chigh volumeu201d automatic pick and place equipment - Qualified to EIA-717 - Moisture sensitivity level 1 - Compliant terminations - Meets EIA-535-BAAC mechanical and performance requirements
Part Information
593D106X9050E2TE3 image
RoHS Compliant
Specifications
Capacitance:
10µF
Voltage Rating:
50V
Tantalum Capacitor Case:
2917 [7343 Metric]
Product Range:
TANTAMOUNT 593D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.55ohm
Manufacturer Size Code:
E
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Alternate Descriptions
Capacitor;Tantalum;Cap 10 uF;Tol 10% RS Components
TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-43; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C RoHS Compliant: Yes Newark Electronics
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R Avnet America
Capacitor: tantalum; low ESR; 10uF; 50VDC; Case: E; 2917; ESR:550mΩ Transfer Multisort Elektronik
Capacitor;Tantalum;Cap 10 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;7343H;Low ESR Allied Electronics & Automation
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R Avnet Europe
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R Avnet Asia
Tantalum Capacitor [Vishay] 593D106X9050E2TE3 Tantalum Capacitor Distrelec
593D Series 10 uF ▒10 % 50 V Surface Mount Molded Solid Tantalum Capacitor Future Electronics
Similar Part