Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
593774N001,
8-1194694-6 |
Lead Plating Material | Tin |
---|---|
Lead Color | White/Black |
Lead Stranding | Stranded |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 19.1mm, .75in |
Recovered Inside Diameter (Max) | 4.3mm, .17in |
Jacket Outside Diameter | .275in, 7mm |
Dielectric Outside Diameter (Max) | .1in, 2.5mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | .275in, 7mm |
Pre-Installed Lead Wire Size | 26AWG, 177CMA, .09mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 105°C |
Solder Sleeves & Shield Tubing S02-20-R-90CS1093 | Sager |
Where can I find additional details, specifications and documents for a 593774N001?
Additional datasheets, footprints and schematics for 593774N001 are listed on our Part Details page. You can also find images and similar parts to 593774N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 593774N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593774N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 593774N001 fall under?
The 593774N001 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 593774N001 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 593774N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 593774N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 593774N001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 593774N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 593774N001 often in real-time on the comparison pages.
What if I can't find stock of 593774N001?
You can fill out our help required form which you can use to request a quote for 593774N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.