Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
593434-000,
1-1198170-5 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0367
|
6,525
in stock
|
Buy Now | |
TTI Europe
from US$0.0332
|
5,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0367
|
2,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
Boersig
from US$0.0341
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 03 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .075 – .102in, 1.9 – 2.6mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | X |
593434-000 1-1198170-5 | Heilind Electronics |
Wire Labels & Markers Std03W-X |Raychem Te Connectivity 593434-000 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers STD03W-X | Sager |
Where can I find additional details, specifications and documents for a 593434-000?
Additional datasheets, footprints and schematics for 593434-000 are listed on our Part Details page. You can also find images and similar parts to 593434-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 593434-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593434-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 593434-000 fall under?
The 593434-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 593434-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 593434-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 593434-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 593434-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 593434-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 593434-000 often in real-time on the comparison pages.
What if I can't find stock of 593434-000?
You can fill out our help required form which you can use to request a quote for 593434-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.