Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.73
Product Range | - |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Mouse Pad |
Colour | Silver |
External Depth | 203mm |
External Length / Height | 4mm |
External Width | 231mm |
MOUSE PAD, SILVER, MICROBAN | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 25A |
Voltage Rating | 750V |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Contact Termination Type | Screw |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Screw |
Banana Plug, 25A, Screw, Black, 10 Piece | Newark Electronics |
BANANA PLUG, D-I-Y,4MM 10/PK (BLACK) | Pomona Electronics 5934-0 | RS Americas |
Where can I find additional details, specifications and documents for a 59340?
Additional datasheets, footprints and schematics for 59340 are listed on our Part Details page. You can also find images and similar parts to 59340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59340 fall under?
The 59340 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to 59340 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59340 you can contact the distributor directly for product support, shipping queries etc.
Is the 59340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59340 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 59340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59340 often in real-time on the comparison pages.
What if I can't find stock of 59340?
You can fill out our help required form which you can use to request a quote for 59340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.