59339 Computing by Fellowes

MOUSE PAD BLACK MICROBAN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.60

Distributor Stock
Logo for Farnell
Farnell
from US$7.92
41
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.60
42
in stock
Buy Now
Logo for element14
element14
from US$9.49
41
in stock
Buy Now

Specifications

Product Range -
SVHC No SVHC (07-Jul-2017)
Accessory Type Mouse Pad
Colour Black
External Depth 203mm
External Length / Height 4mm
External Width 231mm

Alternative Descriptions

Mouse Pad, Black, Microban | Newark Electronics
MOUSE PAD, BLACK, MICROBAN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59339?

Additional datasheets, footprints and schematics for 59339 are listed on our Part Details page. You can also find images and similar parts to 59339 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59339 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59339 fall under?

The 59339 is listed under Computer & Office > Computing > Computer Peripherals.

Can I view similar or alternative parts?

You can view similar parts to 59339 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59339 you can contact the distributor directly for product support, shipping queries etc.

Is the 59339 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59339 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59339.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59339 often in real-time on the comparison pages.

What if I can't find stock of 59339?

You can fill out our help required form which you can use to request a quote for 59339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay