Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Mouse Pad |
Colour | Blue |
External Depth | 203mm |
External Length / Height | 4mm |
External Width | 231mm |
Where can I find additional details, specifications and documents for a 59338?
Additional datasheets, footprints and schematics for 59338 are listed on our Part Details page. You can also find images and similar parts to 59338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59338 fall under?
The 59338 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to 59338 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59338 you can contact the distributor directly for product support, shipping queries etc.
Is the 59338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59338 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59338 often in real-time on the comparison pages.
What if I can't find stock of 59338?
You can fill out our help required form which you can use to request a quote for 59338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.