Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 25A |
Voltage Rating | 1kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | - |
BANANA JACK, 25A, SOLDER, RED | Farnell |
Banana Jack, 25A, Solder, Red | Newark Electronics |
SHEATHED 4MM BANANA JACK RED | Ralphs Industrial Electronic Supplies |
4MM BANANA JACK, SHEATHED PLUG, RED | element14 |
SHEATHED BANANA JACK , (RED) | Mouser Electronics |
Conn, Test, Banana, Jack, Pnl Mnt, Red, Insulated, 5931 Series, Brass, 25A,1000V | RS Americas |
Status: | Unknown |
---|---|
Series: | 59 Series |
RoHS: | Compliant |
Product Range | 59 Series |
---|---|
Panel Cutout Diameter | 13.6mm |
Contact Configuration | SPST-NO-DB |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Red |
IP Rating | IP67 |
RoHS Compliant | Yes |
SWITCH, PUSHBUTTON, SPST | element14 |
PUSHBUTTON SWITCH | Farnell |
Switch, Pushbutton, Spst-No, 400Ma, 125V | Newark Electronics |
MINI METAL PANEL SEA LED-ALLOY H/R RED | Mouser Electronics |
Where can I find additional details, specifications and documents for a 5931-2?
Additional datasheets, footprints and schematics for 5931-2 are listed on our Part Details page. You can also find images and similar parts to 5931-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5931-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5931-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5931-2 fall under?
The 5931-2 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 5931-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5931-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5931-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5931-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Ralphs Industrial Electronic Supplies and Sager have stock available or on a lead time for 5931-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5931-2 often in real-time on the comparison pages.
What if I can't find stock of 5931-2?
You can fill out our help required form which you can use to request a quote for 5931-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.