Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | PP3 (9V) |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Size Code | PP3 |
For Use With | Self Contained Battery Compartments |
No. of Cells | 1 |
BATTERY CLIP, PCB MOUNTING | Farnell |
Battery Clip, Pcb Mounting | Newark Electronics |
Where can I find additional details, specifications and documents for a 593+594?
Additional datasheets, footprints and schematics for 593+594 are listed on our Part Details page. You can also find images and similar parts to 593+594 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 593+594 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593+594 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 593+594 fall under?
The 593+594 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 593+594 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 593+594 you can contact the distributor directly for product support, shipping queries etc.
Is the 593+594 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 593+594 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 593+594.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 593+594 often in real-time on the comparison pages.
What if I can't find stock of 593+594?
You can fill out our help required form which you can use to request a quote for 593+594 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.