592W477X08R2C2T20H Capacitors by Vishay Intertechnology

CAP 470µF 8.2V 20%

Status: Unknown
Series: 592W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.41
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.50
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 8.2V
Tantalum Capacitor Case 2812 [7132 Metric]
Product Range 592W Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 0.1ohm
Manufacturer Size Code C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

CAP TANT 470UF 20% 8.2V 2812 | Future Electronics
Cap Tant Solid 470uF 8.2V C CASE 20% (7.1 X 3.2 X 2mm) SMD (7.1 X 3.2 X 2mm) 0.1 Ohm 125°C T/R | Avnet America
CAP, 470µF, 8.2V, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 592W477X08R2C2T20H?

Additional datasheets, footprints and schematics for 592W477X08R2C2T20H are listed on our Part Details page. You can also find images and similar parts to 592W477X08R2C2T20H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 592W477X08R2C2T20H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592W477X08R2C2T20H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 592W477X08R2C2T20H fall under?

The 592W477X08R2C2T20H is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 592W477X08R2C2T20H when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 592W477X08R2C2T20H you can contact the distributor directly for product support, shipping queries etc.

Is the 592W477X08R2C2T20H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 592W477X08R2C2T20H have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 592W477X08R2C2T20H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 592W477X08R2C2T20H often in real-time on the comparison pages.

What if I can't find stock of 592W477X08R2C2T20H?

You can fill out our help required form which you can use to request a quote for 592W477X08R2C2T20H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay