592W228X06R3X2T16H

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 592W228X06R3X2T16H
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 592W228X06R3X2T16H
Series Information for 592W228X06R3X2T16H - Vishay Intertechnology

Features

  • feature
    - Robust design for use in wireless modem applications - Designed specifically for pulsed operation - 100 % surge current tested

Description

CAP 2200µF 6.3V 20%

Specifications

Capacitance:
2200µF
Voltage Rating:
6.3V
Tantalum Capacitor Case:
5829 [14574 Metric]
Product Range:
592W Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
0.07ohm
Manufacturer Size Code:
X
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 20%

Alternate Descriptions

Avnet America

Cap Tant Solid 2200uF 6.3V X CASE 20% (14.5 X 7.37 X 1.6mm) SMD 0.07 Ohm 125°C T/R

Avnet America product