592D228X06R3X2T20H

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 592D228X06R3X2T20H
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 592D228X06R3X2T20H
Series Information for 592D228X06R3X2T20H - Vishay Intertechnology

Features

  • feature
    - New robust ratings for pulsed applications - 1.0 mm to 2.5 mm height - Terminations: 100 % matte tin (2) standard,uf020 tin / lead available - Mounting: surface mount - 8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3uf020 7" [178 mm] standarduf020 13" [330 mm] available - Case code compatibility with EIA 535BAAC and CECC 30801 - See also 592W for additional ratings designs for pulsed applications

Description

CAP 2200µF 6.3V 20% SMD

Specifications

Capacitance:
2200µF
Voltage Rating:
6.3V
Tantalum Capacitor Case:
5829 [14574 Metric]
Product Range:
592D Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.055ohm
Manufacturer Size Code:
X
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 20%
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
External Depth:
2mm
External Length / Height:
14.5mm
External Width:
7.37mm
Height:
14.5mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C

Alternate Descriptions

Avnet America

Cap Tant Solid 2200uF 6.3V X CASE 20% (14.5 X 7.37 X 2mm) SMD 0.055 Ohm 125°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 2200uF 6.3V X CASE 20% (14.5 X 7.37 X 2mm) SMD 0.055 Ohm 125°C T/R

Avnet Europe product