Status: | Unknown |
---|---|
Series: | 592D |
RoHS: | Compliant |
Prices starting from US$3.25
New robust ratings for pulsed applications |
1.0 mm to 2.5 mm height |
Terminations: 100 % matte tin (2) standard, tin / lead available |
Application Notes |
---|
Application Note |
Datasheet |
---|
592D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 1500 F, 20%, 6.3 V Rohs Compliant: Yes |Vishay 592D158X06R3R2T20H | Newark Electronics |
CAP, 1500µF, 6.3V, 20%, 2824, SMD | element14 |
592D Series 1500uF ▒20 % 6.3V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Cap Tant Solid 1500uF 6.3V R CASE 20% (7.2 X 6 X 2mm) SMD 0.12 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a 592D158X06R3R2T20H?
Additional datasheets, footprints and schematics for 592D158X06R3R2T20H are listed on our Part Details page. You can also find images and similar parts to 592D158X06R3R2T20H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592D158X06R3R2T20H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592D158X06R3R2T20H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592D158X06R3R2T20H fall under?
The 592D158X06R3R2T20H is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 592D158X06R3R2T20H when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592D158X06R3R2T20H you can contact the distributor directly for product support, shipping queries etc.
Is the 592D158X06R3R2T20H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 592D158X06R3R2T20H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 592D158X06R3R2T20H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592D158X06R3R2T20H often in real-time on the comparison pages.
What if I can't find stock of 592D158X06R3R2T20H?
You can fill out our help required form which you can use to request a quote for 592D158X06R3R2T20H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.