Status: | Unknown |
---|---|
Series: | 592D |
RoHS: | Compliant |
Prices starting from US$0.87
New robust ratings for pulsed applications |
1.0 mm to 2.5 mm height |
Terminations: 100 % matte tin (2) standard, tin / lead available |
Application Notes |
---|
Application Note |
Datasheet |
---|
592D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
TC 10uF 16V 10% Case C CONF. | Rutronik |
592D Tant Low Profile 10uF 16V C Case | RS |
Tantalum Capacitor, 10Uf, 16V, 1 Ohm, 0.1, Smd, Full Reel | Newark Electronics |
592D Series 10 uF ▒10 % 16 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 10µF, 16V, 10%, SMD | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 592D106X9016C2T15H?
Additional datasheets, footprints and schematics for 592D106X9016C2T15H are listed on our Part Details page. You can also find images and similar parts to 592D106X9016C2T15H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592D106X9016C2T15H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592D106X9016C2T15H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592D106X9016C2T15H fall under?
The 592D106X9016C2T15H is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 592D106X9016C2T15H when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592D106X9016C2T15H you can contact the distributor directly for product support, shipping queries etc.
Is the 592D106X9016C2T15H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 592D106X9016C2T15H have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 592D106X9016C2T15H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592D106X9016C2T15H often in real-time on the comparison pages.
What if I can't find stock of 592D106X9016C2T15H?
You can fill out our help required form which you can use to request a quote for 592D106X9016C2T15H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.