Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5928983001,
5-1194688-8 |
Prices starting from US$68.70
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$68.70
|
228
in stock
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Wire Color | BK |
Jacket Material | Elastomer |
Jacket Color | Black |
Insulation Material | Polyolefin |
Number of Conductors | 1 |
Number of Strands | 37 |
Strand Size | 46AWG |
Insulation Diameter | 19.4mm |
Overall Outside Diameter | 21.3mm |
Wire Diameter | 21.3mm |
Wire Size | 120mm² |
Conductor Diameter | 16.3mm |
Voltage Rating | 600/1000VAC |
Product Type | Cable |
Cable Insulation Style | Double |
Cable Type | Power |
Where can I find additional details, specifications and documents for a 5928983001?
Additional datasheets, footprints and schematics for 5928983001 are listed on our Part Details page. You can also find images and similar parts to 5928983001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5928983001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5928983001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5928983001 fall under?
The 5928983001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 5928983001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5928983001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5928983001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5928983001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 5928983001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5928983001 often in real-time on the comparison pages.
What if I can't find stock of 5928983001?
You can fill out our help required form which you can use to request a quote for 5928983001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.