Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Material | Fluorosilicone Rubber, Silicone Rubber |
---|---|
Grommet Color | Red |
Number of Positions | 3 |
Contact Size | 20 |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | .13in, 3.302mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Splice Type | Triple |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Tj Triple Wire Splice Sz 20 |Amp Te Connectivity 592590-1 | Newark Electronics |
Conn Splice Terminal 21.84mm 12.7mm Gold | Avnet America |
Terminals TJ WIRE SPL DBL 22D-2 | Sager |
Where can I find additional details, specifications and documents for a 592590-1?
Additional datasheets, footprints and schematics for 592590-1 are listed on our Part Details page. You can also find images and similar parts to 592590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592590-1 fall under?
The 592590-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Splices.
Can I view similar or alternative parts?
You can view similar parts to 592590-1 when available in the Junction Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 592590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592590-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 592590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592590-1 often in real-time on the comparison pages.
What if I can't find stock of 592590-1?
You can fill out our help required form which you can use to request a quote for 592590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.