Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Housing Material | Epoxy |
---|---|
Grommet Color | Blue |
Splice Housing Finish | Black |
Grommet Material | Silicone Rubber |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold per MIL-G-45204, Gold |
Contact Current Rating (Max) | 1A |
Contact Size | 20 |
Class | D |
Centerline (Pitch) | .13in, 3.302mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Contacts are supplied. |
Terminal Junction System Component Type | Splice |
Product Type | Terminal Junction System Component |
Splice Type | Dual |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal Junction System | Avnet America |
In-Line Junction Modules TERM JCT,DOUBLE SPLICE,SZ 20 | Sager |
Where can I find additional details, specifications and documents for a 592589-1?
Additional datasheets, footprints and schematics for 592589-1 are listed on our Part Details page. You can also find images and similar parts to 592589-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592589-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592589-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592589-1 fall under?
The 592589-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Splices.
Can I view similar or alternative parts?
You can view similar parts to 592589-1 when available in the Junction Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592589-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 592589-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592589-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 592589-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592589-1 often in real-time on the comparison pages.
What if I can't find stock of 592589-1?
You can fill out our help required form which you can use to request a quote for 592589-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.