592583-2

Connectors

> Terminal Junction Modules & Accessories

> Junction Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 592583-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 592583-2
Series Information for 592583-2 - TE Connectivity
  • Status: Active
  • Product Code: 6511
  • Global Product Line: 087
  • GPL Description: Aerospace Defense & Marine

Description

TERM JCT,SINGLE SPLICE,SZ 16

Specifications

Splice Housing Material:
Epoxy
Splice Housing Finish:
Black
Grommet Material:
Silicone Rubber
Grommet Color:
Blue
Number of Positions:
1
Contact Current Rating (Max):
1A
Contact Size:
16
Contact Mating Area Plating Material:
Gold per MIL-G-45204, Gold
Class:
D
Contact Base Material:
Copper Alloy
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Comment:
Contacts are supplied., Customer/military marking, see drawing.
Product Type:
Terminal Junction System Component
Connector System:
Wire-to-Wire
Terminal Junction System Component Type:
Splice
Connector & Contact Terminates To:
Wire & Cable
Sealable:
Yes
Splice Type:
Single
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
TERM JCT,SINGLE SPLICE,SZ 16 ROHS COMPLIANT: YES
Avnet America
Terminal Junction System
Avnet Europe
Terminal Junction System