Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Class | D |
---|---|
Contact Size | 12 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Length | .501mm, 12.73in |
Band 2 Color | Black |
Band 3 Color | Orange |
Band 1 Color | Brown |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Contact |
5000-027-0012 Rohs Compliant: Yes |Amp Te Connectivity 592404-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Junction System Contacts 5000-027-0012 | Sager |
Where can I find additional details, specifications and documents for a 592404-1?
Additional datasheets, footprints and schematics for 592404-1 are listed on our Part Details page. You can also find images and similar parts to 592404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592404-1 fall under?
The 592404-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Contacts.
Can I view similar or alternative parts?
You can view similar parts to 592404-1 when available in the Junction Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 592404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592404-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 592404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592404-1 often in real-time on the comparison pages.
What if I can't find stock of 592404-1?
You can fill out our help required form which you can use to request a quote for 592404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.