Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
592248-000,
1198170-7 |
Prices starting from US$0.0326
Marker Size | STD 02 |
---|---|
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Marker Color | White |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | W |
Wire Labels&markers Std02W-W |Raychem Te Connectivity 592248-000 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers STD02W-W | Sager |
Where can I find additional details, specifications and documents for a 592248-000?
Additional datasheets, footprints and schematics for 592248-000 are listed on our Part Details page. You can also find images and similar parts to 592248-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592248-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592248-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592248-000 fall under?
The 592248-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 592248-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592248-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 592248-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592248-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for 592248-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592248-000 often in real-time on the comparison pages.
What if I can't find stock of 592248-000?
You can fill out our help required form which you can use to request a quote for 592248-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.