Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
26,894
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
26,894
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
26,894
in stock
|
Buy Now | |
Farnell
from US$2.78
|
21,525
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
TE Store
from US$1.81
|
-
|
Buy Now | |
Sager
from US$1.79
|
-
|
Buy Now |
Product Length | 14.33mm, .564in |
---|---|
Terminal Junction Module Accessory Type | Sealing Plug |
Junction System Tools&Accessories PLUG SEALING SZ | Rapid Electronics |
TE Connectivity PLUG SEALING SZ 20 Junction System Tools | Distrelec |
SEALING PLUG, TERMINAL BLOCK | Farnell |
Junction System Tools&accessories Plug Sealing Sz |Amp Te Connectivity 592104-1 | Newark Electronics |
Connector Accessories Seal Plug Teflon Red | Avnet America |
Special Order: PLUG,SEALING,SZ 20 Terminal Junction Module Accessory Type: Sealing Plug Product Length: .564 in Product Length: 14.33 mm Sealing Plug .564" 14.33 mm | Terminal Junction Module Hardware | Part Number: 592104-1 | Internal Number: 592104-1 | TE Connectivity | TE Store |
Junction System Tools & Accessories PLUG SEALING SZ 20 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 592104-1?
Additional datasheets, footprints and schematics for 592104-1 are listed on our Part Details page. You can also find images and similar parts to 592104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592104-1 fall under?
The 592104-1 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Module Hardware.
Can I view similar or alternative parts?
You can view similar parts to 592104-1 when available in the Terminal Junction Module Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 592104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592104-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 592104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592104-1 often in real-time on the comparison pages.
What if I can't find stock of 592104-1?
You can fill out our help required form which you can use to request a quote for 592104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.