Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Material | Silicone Rubber |
---|---|
Contact Base Material | Beryllium Copper |
Contact Size | 20 |
Resistor Specification | RLR32C1201GM |
Resistance | 1200Ω |
Terminal Junction System Component Type | Electronic Splice-Resistor |
Product Type | Terminal Junction System Component |
Tj Sz 20/22 Spec Wide Single Rohs Compliant: No |Amp Te Connectivity 591917-5 | Newark Electronics |
Terminal Junction System | Avnet America |
Terminal Junction Modules TJ TRIPLE WIRE SPLICE SZ 20 | Sager |
Where can I find additional details, specifications and documents for a 591917-5?
Additional datasheets, footprints and schematics for 591917-5 are listed on our Part Details page. You can also find images and similar parts to 591917-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591917-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591917-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591917-5 fall under?
The 591917-5 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 591917-5 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591917-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 591917-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591917-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 591917-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591917-5 often in real-time on the comparison pages.
What if I can't find stock of 591917-5?
You can fill out our help required form which you can use to request a quote for 591917-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.