591889-1

Connectors

> Terminal Junction Modules & Accessories

> Junction Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 591889-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 591889-1
Series Information for 591889-1 - TE Connectivity
  • Status: Active
  • Product Code: 6512
  • Global Product Line: 087
  • GPL Description: Aerospace Defense & Marine

Description

TERM JCT, SPLICE,DOUBLE,ELECT

Specifications

Grommet Color:
Red
Grommet Material:
Fluorosilicone Rubber, Silicone Rubber
Number of Positions:
2
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material:
Gold per MIL-G-45204, Gold
Contact Size:
20
Contact Base Material:
Copper
Diode Voltage Rating:
200V
Diode Current Rating:
3A
Centerline (Pitch):
.13in, 3.302mm
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Terminal Junction System Component Type:
Electronic Splice-Diode
Diode Circuit Number:
1N3981
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Terminal Junction System Component
Splice Type:
Dual
Connector System:
Wire-to-Wire
Sealable:
Yes
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
TERM JCT, SPLICE,DOUBLE,ELECT
Avnet America
Terminal Junction System
Allied Electronics, Inc
TERM JCT, SPLICE,DOUBLE,ELECT
Avnet Europe
Terminal Junction System

Similar Products