Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Housing Finish | Black |
---|---|
Grommet Material | Fluorosilicone Rubber, Silicone Rubber |
Splice Housing Material | Epoxy |
Grommet Color | Green |
Number of Positions | 2 |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold, Gold per MIL-G-45204 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | 3.302mm, .13in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Double wire splice assembly with 150Ω resistor. |
Sealable | Yes |
Product Type | Terminal Junction System Component |
Splice Type | Dual |
Terminal Junction System Component Type | Splice |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Term Jct,splice,double,elect |Amp Te Connectivity 591877-1 | Newark Electronics |
In-Line Junction Modules TERM JCT,SPLICE DOUBLE,ELECT | Sager |
Where can I find additional details, specifications and documents for a 591877-1?
Additional datasheets, footprints and schematics for 591877-1 are listed on our Part Details page. You can also find images and similar parts to 591877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591877-1 fall under?
The 591877-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Splices.
Can I view similar or alternative parts?
You can view similar parts to 591877-1 when available in the Junction Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 591877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591877-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 591877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591877-1 often in real-time on the comparison pages.
What if I can't find stock of 591877-1?
You can fill out our help required form which you can use to request a quote for 591877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.