Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$246.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$315.83
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$305.14
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$354.63
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$256.00
|
34
in stock
|
Buy Now | |
Farnell
from US$362.92
|
28
in stock
|
Buy Now | |
Avnet America
from US$246.64
|
-
|
Buy Now | |
Sager
from US$274.34
|
-
|
Buy Now |
Grommet Material | Silicone Rubber |
---|---|
Module Color | Green |
Plug Body Material | FEP |
Plug Body Color | Red |
Grommet Color | Green |
Module Material | DAP |
Contact Size | 20 |
Number of Contact Points | 4 |
Contact Base Material | Copper |
Resistor Specification | RCR07G222JS |
Resistance | 2200Ω |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Electronic Module Block-Resistor |
Tj F/B 20 Spec W/2 Resist |Amp Te Connectivity 591871-1 | Newark Electronics |
TE Connectivity TJ F/B 20 SPEC W/2 RESIST Terminal Block | Distrelec |
TERMINAL JUNCTION SYSTEM COMPONENT | Farnell |
Terminal Junction System | Avnet America |
Terminal Block Tools & Accessories TJ F/B 20 SPEC W/2 RESIST | Sager |
Status: | Unknown |
---|---|
Series: | AMP Series |
RoHS: | Unknown |
Product Range | AMP Series |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 591871-1?
Additional datasheets, footprints and schematics for 591871-1 are listed on our Part Details page. You can also find images and similar parts to 591871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591871-1 fall under?
The 591871-1 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 591871-1 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 591871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591871-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 591871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591871-1 often in real-time on the comparison pages.
What if I can't find stock of 591871-1?
You can fill out our help required form which you can use to request a quote for 591871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.