591857-1 Terminal Junction Modules & Accessories by TE Connectivity

MODULE SPECIAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$884.43

Distributor Stock
Logo for Newark
Newark
from US$1,026.85
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$884.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$1,295.78
-
Buy Now
Logo for Sager
Sager
from US$983.75
-
Buy Now

Specifications

Grommet Material Silicone Rubber
Plug Body Material FEP
Module Material Epoxy Thermoset
Module Color Black
Plug Body Color Red
Grommet Color Blue
Contact Size 20
Number of Contact Points 10
Contact Base Material Copper Alloy
Diode Current Rating 1A
Comment Contacts and sealing plugs packaged separately.
Terminal Junction System Component Type Electronic Module Block-Diode
Product Type Terminal Junction System Component
Diode Circuit Number 1N5618

Alternative Descriptions

Module Special |Amp Te Connectivity 591857-1 | Newark Electronics
MODULE | Avnet America
MODULE SPECIAL | TE Connectivity 591857-1 | RS Americas
Terminal Block Tools & Accessories MODULE SPECIAL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 591857-1?

Additional datasheets, footprints and schematics for 591857-1 are listed on our Part Details page. You can also find images and similar parts to 591857-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 591857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 591857-1 fall under?

The 591857-1 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.

Can I view similar or alternative parts?

You can view similar parts to 591857-1 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 591857-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 591857-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 591857-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 591857-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 591857-1 often in real-time on the comparison pages.

What if I can't find stock of 591857-1?

You can fill out our help required form which you can use to request a quote for 591857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay