Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Color | Natural |
---|---|
Grommet Material | Silicone Rubber |
Number of Positions | 1 |
Contact Size | 20 |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper |
Diode Current Rating | 1A |
Diode Voltage Rating | 600V |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Includes size 20 mating pin contacts. |
Terminal Junction System Component Type | Electronic Splice-Diode |
Diode Circuit Number | 1N5618 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Product Type | Terminal Junction System Component |
Connector System | Wire-to-Wire |
Splice Type | Single |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Tj Single W Splice 20E-185 Rohs Compliant: No |Amp Te Connectivity 591847-3 | Newark Electronics |
Terminal Junction System | Avnet America |
In-Line Junction Modules TJ SINGLE W SPLICE | Sager |
Where can I find additional details, specifications and documents for a 591847-3?
Additional datasheets, footprints and schematics for 591847-3 are listed on our Part Details page. You can also find images and similar parts to 591847-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591847-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591847-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591847-3 fall under?
The 591847-3 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Splices.
Can I view similar or alternative parts?
You can view similar parts to 591847-3 when available in the Junction Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591847-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 591847-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591847-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 591847-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591847-3 often in real-time on the comparison pages.
What if I can't find stock of 591847-3?
You can fill out our help required form which you can use to request a quote for 591847-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.