591847-2

Connectors

> Terminal Junction Modules & Accessories

> Junction Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 591847-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 591847-2
Series Information for 591847-2 - TE Connectivity
  • Status: Active
  • Product Code: 6512
  • Global Product Line: 087
  • GPL Description: Aerospace Defense & Marine

Description

TJ SINGLE W SPLICE 20E-185

Specifications

Grommet Color:
Natural
Grommet Material:
Silicone Rubber
Number of Positions:
1
Contact Current Rating (Max):
1A
Contact Size:
20
Contact Base Material:
Copper
Diode Current Rating:
1A
Diode Voltage Rating:
600V
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Sealable:
Yes
Diode Circuit Number:
1N5618
Splice Type:
Single
Product Type:
Terminal Junction System Component
Connector & Contact Terminates To:
Wire & Cable
Terminal Junction System Component Type:
Electronic Splice-Diode
Connector System:
Wire-to-Wire
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
TJ SINGLE W SPLICE 20E-185
Avnet America
Terminal Junction System
Avnet Europe
Terminal Junction System

Similar Products