Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Material | Silicone Rubber |
---|---|
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Diode Current Rating | 8A |
Product Type | Terminal Junction System Component |
Diode Circuit Number | 1N5199 |
Terminal Junction System Component Type | Electronic Splice-Diode |
Tj Sz20/22 Spec Wide Single Rohs Compliant: No |Amp Te Connectivity 591846-2 | Newark Electronics |
Electronic Splice-Diode | Avnet America |
In-Line Junction Modules TJ SZ20/22 SPEC WIDE SINGLE | Sager |
Where can I find additional details, specifications and documents for a 591846-2?
Additional datasheets, footprints and schematics for 591846-2 are listed on our Part Details page. You can also find images and similar parts to 591846-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591846-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591846-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591846-2 fall under?
The 591846-2 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 591846-2 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591846-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 591846-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591846-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 591846-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591846-2 often in real-time on the comparison pages.
What if I can't find stock of 591846-2?
You can fill out our help required form which you can use to request a quote for 591846-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.