Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$354.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$446.61
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$447.32
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$500.86
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$453.00
|
17
in stock
|
Buy Now | |
Farnell
from US$512.56
|
14
in stock
|
Buy Now | |
Avnet America
from US$354.80
|
-
|
Buy Now | |
Sager
from US$394.64
|
-
|
Buy Now |
Grommet Material | Silicone Rubber |
---|---|
Module Color | Green |
Plug Body Material | FEP |
Grommet Color | Green |
Module Material | DAP |
Plug Body Color | Red |
Contact Size | 20 |
Contact Base Material | Copper Alloy |
Number of Contact Points | 4 |
Resistance | 2200Ω |
Resistor Specification | RWR89N2210FR |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Electronic Module Block-Resistor |
Term Jct,f/B 20 E |Amp Te Connectivity 591813-3 | Newark Electronics |
TERM JCT F/B 20 E | Rapid Electronics |
TE Connectivity TERM JCT F/B 20 E Terminal Block Tools & | Distrelec |
TERMINAL JUNCTION SYSTEM COMPONENT | Farnell |
Electronic Module Block-Resistor 4 POS | Avnet America |
Terminal Block Tools & Accessories TERM JCT F/B 20 E | Sager |
Status: | Unknown |
---|---|
Series: | AMP Series |
RoHS: | Unknown |
Product Range | AMP Series |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 591813-3?
Additional datasheets, footprints and schematics for 591813-3 are listed on our Part Details page. You can also find images and similar parts to 591813-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591813-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591813-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591813-3 fall under?
The 591813-3 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 591813-3 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591813-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 591813-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591813-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 591813-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591813-3 often in real-time on the comparison pages.
What if I can't find stock of 591813-3?
You can fill out our help required form which you can use to request a quote for 591813-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.