591811-011 Power Cable Accessories by TE Connectivity

EPKJ-17B/1XU-3XU

Status: Active
Series: -
RoHS: Unknown
Aliases: EPKJ-17B/1XU-3XU
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Flexible
Number of Cores 1, 3
Cross-Section Range 95 – 185mm²
Voltage Class ≤ 17.5kV
Application Type Transition
Product Use MV Cable Jacket Repair
Product Availability EMEA, ASIA, AMERICAS, ANZPAC
Component Design Heat Shrink
Material System Crosslinked Polyethylene
Compression Lug Included (Conductor) No
Mechanical Connectors Included No
Insulation XLPE
Product Family EPKJ
Shelf Life No Limitation
Compression Lug Included (Shield) No
Coating Style Inline
Technology Heat Shrink
Product Type Medium Voltage Inline Joint
Mechanical Lug Included (Conductor) No
Mechanical Lug Included (Shield) No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 591811-011?

Additional datasheets, footprints and schematics for 591811-011 are listed on our Part Details page. You can also find images and similar parts to 591811-011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 591811-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591811-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 591811-011 fall under?

The 591811-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to 591811-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 591811-011 you can contact the distributor directly for product support, shipping queries etc.

Is the 591811-011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 591811-011 have stock available?

There is no stock from authorised distributors for 591811-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 591811-011 often in real-time on the comparison pages.

What if I can't find stock of 591811-011?

You can fill out our help required form which you can use to request a quote for 591811-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay