Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.57
|
4,619
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
4,619
in stock
|
Buy Now | |
Rapid Electronics
from US$9.83
|
4,619
in stock
|
Buy Now | |
Chip One Stop
from US$7.66
|
4,619
in stock
|
Buy Now | |
Farnell
from US$19.93
|
3,700
in stock
|
Buy Now | |
Avnet America
from US$7.62
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Material | Steel |
Shell Plating Material | Nickel over Copper |
Number of Positions | 26 |
Preloaded | Yes |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 12µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Panel Thickness | .079in, 2.01mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic, Zinc Die Cast |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 2.88mm |
Mating Connector Lock Type | Latches |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | With |
Mounting Angle | Vertical |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 12 |
Connector Type | Header |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shell Type | Front Metal Shell |
Row-to-Row Spacing | .05 |
Profile | Standard |
Termination Post Length | 3.1mm, .122in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Housing Material Temperature | Standard |
Champ 050-2 Rec Hdr Assy V 26P |Amp Te Connectivity 5917334-4 | Newark Electronics |
I/O Connectors CHAMP 050-2 REC HDR ASY V 26P | Rapid Electronics |
TE Connectivity CHAMP 050-2 REC HDR ASSY V 26P I/O Connectors CHAMP 050-2 REC HDR ASY V 26P | Distrelec |
CONNECTOR, I/O, RCPT, 26POS, TH | Farnell |
Conn SCSI RCP 26 POS 2.54mm Solder ST Thru-Hole 26 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | FH CHAMP 0.050 II Series |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | FH CHAMP 0.050 II Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5917334-4?
Additional datasheets, footprints and schematics for 5917334-4 are listed on our Part Details page. You can also find images and similar parts to 5917334-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5917334-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5917334-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5917334-4 fall under?
The 5917334-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5917334-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5917334-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5917334-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5917334-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5917334-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5917334-4 often in real-time on the comparison pages.
What if I can't find stock of 5917334-4?
You can fill out our help required form which you can use to request a quote for 5917334-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.