Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Shell Material | Steel |
Shell Plating Material | Nickel over Copper |
Preloaded | Yes |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 12µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Panel Thickness | 2.01mm, .079in |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Zinc Die Cast, Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 2.88mm |
Mating Connector Lock Type | Latches |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | With |
Mounting Angle | Vertical |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 14 |
Connector Type | Header |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shell Type | Front Metal Shell |
Row-to-Row Spacing | .05 |
Profile | Standard |
Termination Post Length | 3.1mm, .122in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Housing Material Temperature | Standard |
Champ 050-2 Rec Hdr Assy V 20P |Amp Te Connectivity 5917334-2 | Newark Electronics |
Conn SCSI RCP 20 POS 1.27mm Solder ST Thru-Hole 20 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5917334-2?
Additional datasheets, footprints and schematics for 5917334-2 are listed on our Part Details page. You can also find images and similar parts to 5917334-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5917334-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5917334-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5917334-2 fall under?
The 5917334-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5917334-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5917334-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5917334-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5917334-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5917334-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5917334-2 often in real-time on the comparison pages.
What if I can't find stock of 5917334-2?
You can fill out our help required form which you can use to request a quote for 5917334-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.