5917334-1 D-Shaped Connectors by TE Connectivity

CHAMP 050-2 REC HDR ASSY V 14P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.42

Distributor Stock
Logo for Newark
Newark
from US$7.42
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.70
1,275
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Shell Material Steel
Color Black
Shell Plating Material Nickel over Copper
Preloaded Yes
Number of Positions 14
Number of Rows 4
PCB Mount Orientation Vertical
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 1A
Contact Mating Area Plating Thickness 12µin
Contact Underplating Material Nickel
Panel Thickness 2.01mm, .079in
PCB Thickness (Recommended) 1.6mm, .063in
Centerline (Pitch) .05in, 1.27mm
Housing Material Zinc Die Cast, Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mounting Hole Diameter 2.88mm
Mating Connector Lock Type Latches
PCB Mounting Style Through Hole
PCB Mount Retention With
PCB Mount Retention Type Retention Leg
Panel Mount Feature With
Mounting Angle Vertical
Mating Connector Lock With
Circuit Application Signal
Packaging Method Tube
Packaging Quantity 16
Connector Type Header
Connector System Board-to-Board
Connector Style Receptacle
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Shell Type Front Metal Shell
Row-to-Row Spacing .05
Profile Standard
Termination Post Length 3.1mm, .122in
Operating Temperature Range -67 – 221°F, -55 – 105°C
Housing Material Temperature Standard

Alternative Descriptions

Champ 050-2 Rec Hdr Assy V 14P |Amp Te Connectivity 5917334-1 | Newark Electronics
Conn SCSI RCP 14 POS 2.54mm Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5917334-1?

Additional datasheets, footprints and schematics for 5917334-1 are listed on our Part Details page. You can also find images and similar parts to 5917334-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5917334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5917334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5917334-1 fall under?

The 5917334-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5917334-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5917334-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5917334-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5917334-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 5917334-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5917334-1 often in real-time on the comparison pages.

What if I can't find stock of 5917334-1?

You can fill out our help required form which you can use to request a quote for 5917334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay