Status: | Unknown |
---|---|
Series: | SENTRY Series |
RoHS: | Unknown |
No distributors results available
Product Range | SENTRY Series |
---|---|
Current Rating | 16A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN IEE |
Breaking Capacity Current AC | 6kA |
Breaking Capacity Current DC | 6kA |
Cross-section Area Max | 25mm² |
External Depth | 73mm |
External Length / Height | 81mm |
External Width | 18mm |
Module Width | 1 |
Tripping Characteristic | Type B |
Where can I find additional details, specifications and documents for a 5916S?
Additional datasheets, footprints and schematics for 5916S are listed on our Part Details page. You can also find images and similar parts to 5916S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5916S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5916S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5916S fall under?
The 5916S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5916S when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5916S you can contact the distributor directly for product support, shipping queries etc.
Is the 5916S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5916S have stock available?
There is no stock from authorised distributors for 5916S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5916S often in real-time on the comparison pages.
What if I can't find stock of 5916S?
You can fill out our help required form which you can use to request a quote for 5916S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.