59165-1-U-00-C Sensors by Littelfuse

REED PROXIMITY SENSOR, 5MM, 200VDC

Status: Unknown
Series: 59165 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Newark
Newark
from US$1.30
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.04
-
Buy Now

Specifications

Sensing Range Max 5mm
Sensor Mounting SMD
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 500mA
Product Range 59165 Series
Supply Voltage DC Max 200V
RoHS Compliant Yes

Alternative Descriptions

Reed Proximity Sensor, 5Mm, 200Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59165-1-U-00-C?

Additional datasheets, footprints and schematics for 59165-1-U-00-C are listed on our Part Details page. You can also find images and similar parts to 59165-1-U-00-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59165-1-U-00-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59165-1-U-00-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59165-1-U-00-C fall under?

The 59165-1-U-00-C is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59165-1-U-00-C when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59165-1-U-00-C you can contact the distributor directly for product support, shipping queries etc.

Is the 59165-1-U-00-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 59165-1-U-00-C have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 59165-1-U-00-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59165-1-U-00-C often in real-time on the comparison pages.

What if I can't find stock of 59165-1-U-00-C?

You can fill out our help required form which you can use to request a quote for 59165-1-U-00-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay