59165-1-T-00-C Part Information
Details for 59165-1-T-00-C by Littelfuse
Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 1.2200 |
Stock Information
Details
Part Downloads
Part Specifications
Sensing Range Max | 6.5mm |
Sensor Mounting | SMD |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | 59165 Series |
Supply Voltage DC Max | 200V |
RoHS Compliant | Yes |
Alternative Part Descriptions
- REED PROXIMITY SENSOR, 6.5MM, 200VDC; Sensing Range Max:6.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 59165-1-T-00-C?
Additional datasheets, footprints and schematics for 59165-1-T-00-C are listed in our Part Details tab. You can also find the 59165-1-T-00-C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59165-1-T-00-C in the Pricing & Inventory tab next to part details. You can view 59165-1-T-00-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59165-1-T-00-C fall under?
The 59165-1-T-00-C is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59165-1-T-00-C when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59165-1-T-00-C you can contact the distributor directly for product support, shipping queries etc.
Is the 59165-1-T-00-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59165-1-T-00-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59165-1-T-00-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59165-1-T-00-C often in real-time on the comparison pages.
What if I can't find stock of 59165-1-T-00-C?
You can fill out our help required form which you can use to request a quote for 59165-1-T-00-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.