Status: | Unknown |
---|---|
Series: | 59165 Series |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
1,845
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,465
in stock
|
Buy Now | |
element14
from US$0.56
|
1,465
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
45
in stock
|
Buy Now |
Sensing Range Max | 7.4mm |
---|---|
Sensor Mounting | SMD |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 800mA |
Product Range | 59165 Series |
RoHS Compliant | Yes |
59165 Series 200 V SPST 500 mA Gull Wing Surface Mount Magnetic Sensor | Future Electronics |
OVER MOULDED SWITCH SENSOR | TTI Europe |
Reed Switch AT 10-15 Leaded | RS |
Reed Switch, 0.8A, 7.4Mm Rohs Compliant: Yes |Littelfuse 59165-1-S-00-D | Newark Electronics |
REED SWITCH, 0.8A, 7.4MM | element14 |
Where can I find additional details, specifications and documents for a 59165-1-S-00-D?
Additional datasheets, footprints and schematics for 59165-1-S-00-D are listed on our Part Details page. You can also find images and similar parts to 59165-1-S-00-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59165-1-S-00-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59165-1-S-00-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59165-1-S-00-D fall under?
The 59165-1-S-00-D is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59165-1-S-00-D when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59165-1-S-00-D you can contact the distributor directly for product support, shipping queries etc.
Is the 59165-1-S-00-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59165-1-S-00-D have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 59165-1-S-00-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59165-1-S-00-D often in real-time on the comparison pages.
What if I can't find stock of 59165-1-S-00-D?
You can fill out our help required form which you can use to request a quote for 59165-1-S-00-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.